Vishay Precision Group Chip Resistor - Surface Mount CRCW0603187KFKTA

Description
RES SMD 187K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 187K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603187KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603187KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603187KFKTADKR-ND
RES SMD 187K OHM 1% 1/10W 0603

RES SMD 187K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603187KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603187KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603187KFKTATR-ND
187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603187KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603187KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603187KFKTACT-ND
RES SMD 187K OHM 1% 1/10W 0603

RES SMD 187K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603187KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603187KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603187KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 187K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3993 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3993
Res, Thick Film, 187K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3993
RES, THICK FILM, 187K, 1%, 0.1W, 0603, REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 187K, 1%, 0.1W, 0603, REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603187KFKTADKR-ND CRCW0603187KFKTA 07J3993
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 187K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers