Vishay Intertechnology, Inc. RESISTOR 18K 1/16W 5% 0603 SMT CRCW0603183J

Description
RESISTOR 18K 1/16W 5% 0603 SMT
Request a Quote
Description
RESISTOR 18K 1/16W 5% 0603 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 18K 1/16W 5% 0603 SMT - CRCW0603183J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 18K 1/16W 5% 0603 SMT
CRCW0603183J
RESISTOR 18K 1/16W 5% 0603 SMT CRCW0603183J
RESISTOR 18K 1/16W 5% 0603 SMT

RESISTOR 18K 1/16W 5% 0603 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603183J
Product Name RESISTOR 18K 1/16W 5% 0603 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details