Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0603180RFKEAHP

Description
Win Source Part Number: 1236328-CRCW0603180R FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 180 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-180SCT,CRCW06031 80RFKEAHP,541-180STR ,541-180SDKR Base Product Number: CRCW0603
Request a Quote Datasheet
Description
Win Source Part Number: 1236328-CRCW0603180R FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 180 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-180SCT,CRCW06031 80RFKEAHP,541-180STR ,541-180SDKR Base Product Number: CRCW0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1236328-CRCW0603180RFKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236328-CRCW0603180RFKEAHP
Resistors - Chip Resistor - Surface Mount 1236328-CRCW0603180RFKEAHP
Win Source Part Number: 1236328-CRCW0603180R FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 180 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-180SCT,CRCW06031 80RFKEAHP,541-180STR ,541-180SDKR Base Product Number: CRCW0603

Win Source Part Number: 1236328-CRCW0603180RFKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 180 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-180SCT,CRCW0603180RFKEAHP,541-180STR,541-180SDKR
Base Product Number: CRCW0603

Buy Now Datasheet
Surface Mount Resistors - 8206773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206773
Surface Mount Resistors 8206773
Vishay CRCW0603180RFKEAHP

Vishay CRCW0603180RFKEAHP

Supplier's Site
Automotive SMD 0.25W 75V Resistor - 52-CRCW0603180RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 75V Resistor
52-CRCW0603180RFKEAHP
Automotive SMD 0.25W 75V Resistor 52-CRCW0603180RFKEAHP
180R 1% 0.25W 75V 0603 Thick Film Resistor SMD AEC-Q200 Product overview: CRCW0603180RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603180RFKEAH P can be used for catalog matching and distributor lookup.

180R 1% 0.25W 75V 0603 Thick Film Resistor SMD AEC-Q200 Product overview: CRCW0603180RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603180RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 180 OHM .25W 1% 0603 SMD - CRCW0603180RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM .25W 1% 0603 SMD
CRCW0603180RFKEAHP
RES 180 OHM .25W 1% 0603 SMD CRCW0603180RFKEAHP
RES 180ohm .25W 1% 0603 SMD

RES 180ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-180STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180STR-ND
Chip Resistor - Surface Mount 541-180STR-ND
180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180SCT-ND
Chip Resistor - Surface Mount 541-180SCT-ND
180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180SDKR-ND
Chip Resistor - Surface Mount 541-180SDKR-ND
180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 180R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 41R4636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
41R4636
Res, 180R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 41R4636
RES, 180R, 1%, 0.33W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 180R, 1%, 0.33W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res Hp Thkflm 0603 180 Ohm 1% 1/10W 100Ppm/ C Smd Vishay - 79AH0227 - Newark, An Avnet Company
Chicago, IL, United States
Res Hp Thkflm 0603 180 Ohm 1% 1/10W 100Ppm/ C Smd Vishay
79AH0227
Res Hp Thkflm 0603 180 Ohm 1% 1/10W 100Ppm/ C Smd Vishay 79AH0227
RES HP THKFLM 0603 180 OHM 1% 1/10W 100PPM/ C SMD

RES HP THKFLM 0603 180 OHM 1% 1/10W 100PPM/ C SMD

Supplier's Site
Res, 180R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
12AC0227
Res, 180R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay 12AC0227
RES, 180R, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 180R, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1236328-CRCW0603180RFKEAHP 8206773 52-CRCW0603180RFKEAHP CRCW0603180RFKEAHP 541-180STR-ND 41R4636 79AH0227 12AC0227
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Automotive SMD 0.25W 75V Resistor RES 180 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Res, 180R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay Res Hp Thkflm 0603 180 Ohm 1% 1/10W 100Ppm/ C Smd Vishay Res, 180R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.3330 watts 0.2500 watts 0.3330 watts 0.3333 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573261 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details