Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603180KJNEB

Description
180 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
180 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603180KJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603180KJNEB-ND
Chip Resistor - Surface Mount CRCW0603180KJNEB-ND
180 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 180K 5% Et5 E3 Rohs Compliant Vishay - 48P8471 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 180K 5% Et5 E3 Rohs Compliant Vishay
48P8471
D11/crcw0603 200 180K 5% Et5 E3 Rohs Compliant Vishay 48P8471
D11/CRCW0603 200 180K 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 180K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW0603180KJNEB-ND 48P8471
Product Name Chip Resistor - Surface Mount D11/crcw0603 200 180K 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details