Vishay Precision Group Chip Resistor - Surface Mount CRCW060317R4FKEA

Description
17.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
17.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-17.4HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4HDKR-ND
Chip Resistor - Surface Mount 541-17.4HDKR-ND
17.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

17.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.4HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4HCT-ND
Chip Resistor - Surface Mount 541-17.4HCT-ND
17.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

17.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.4HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4HTR-ND
Chip Resistor - Surface Mount 541-17.4HTR-ND
17.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

17.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060317R4FKEA - CRCW060317R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060317R4FKEA
CRCW060317R4FKEA
CRCW060317R4FKEA CRCW060317R4FKEA
CRCW060317R4FKEA

CRCW060317R4FKEA

Supplier's Site
Res, Thick Film, 17R4, 1%, 0.1W, 0603; Resistance Vishay - 52K8189 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R4, 1%, 0.1W, 0603; Resistance Vishay
52K8189
Res, Thick Film, 17R4, 1%, 0.1W, 0603; Resistance Vishay 52K8189
RES, THICK FILM, 17R4, 1%, 0.1W, 0603; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 17R4, 1%, 0.1W, 0603; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 17R4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3743
Res, Thick Film, 17R4, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3743
RES, THICK FILM, 17R4, 1%, 0.1W, 0603, REEL; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17R4, 1%, 0.1W, 0603, REEL; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-17.4HDKR-ND CRCW060317R4FKEA 52K8189 42K3743
Product Name Chip Resistor - Surface Mount CRCW060317R4FKEA Res, Thick Film, 17R4, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 17R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD153JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers