Vishay Intertechnology, Inc. RES D, 0603, 17.40 KOHM, 1.00%, 1/10W, YES CRCW060317K4FKEB

Description
RES D, 0603, 17.40 KOHM, 1.00%, 1/10W, YES
Request a Quote Datasheet
Description
RES D, 0603, 17.40 KOHM, 1.00%, 1/10W, YES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES D, 0603, 17.40 KOHM, 1.00%, 1/10W, YES - CRCW060317K4FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES D, 0603, 17.40 KOHM, 1.00%, 1/10W, YES
CRCW060317K4FKEB
RES D, 0603, 17.40 KOHM, 1.00%, 1/10W, YES CRCW060317K4FKEB
RES D, 0603, 17.40 KOHM, 1.00%, 1/10W, YES

RES D, 0603, 17.40 KOHM, 1.00%, 1/10W, YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW060317K4FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060317K4FKEB-ND
Chip Resistor - Surface Mount CRCW060317K4FKEB-ND
17.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060317K4FKEB CRCW060317K4FKEB-ND
Product Name RES D, 0603, 17.40 KOHM, 1.00%, 1/10W, YES Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details