Vishay Intertechnology, Inc. RES 178 OHM .25W 1% 0603 SMD CRCW0603178RFKEAHP

Description
RES 178ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 178ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM .25W 1% 0603 SMD - CRCW0603178RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM .25W 1% 0603 SMD
CRCW0603178RFKEAHP
RES 178 OHM .25W 1% 0603 SMD CRCW0603178RFKEAHP
RES 178ohm .25W 1% 0603 SMD

RES 178ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603178RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603178RFKEAHP-ND
Chip Resistor - Surface Mount CRCW0603178RFKEAHP-ND
178 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

178 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603178RFKEAHP CRCW0603178RFKEAHP-ND
Product Name RES 178 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details