VISHAY INTERTECHNOLOGY, INC.
CRCW06031783F -- RES 178K .063W 1% 0603
Vishay Intertechnology, Inc.
RES 178K .063W 1% 0603
CRCW06031783F
Description
RES 178K .063W 1% 0603
Request a Quote
Email Supplier
Description
RES 178K .063W 1% 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031783F |
|
Product Name
|
RES 178K .063W 1% 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9520 ohms
View Details
4 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details