Vishay Precision Group Chip Resistor - Surface Mount CRCW060316R2FKTA

Description
16.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060316R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060316R2FKTA-ND
Chip Resistor - Surface Mount CRCW060316R2FKTA-ND
16.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 16.2 OHM 1/10W 1% 0603 SMD - CRCW060316R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/10W 1% 0603 SMD
CRCW060316R2FKTA
RES 16.2 OHM 1/10W 1% 0603 SMD CRCW060316R2FKTA
RES 16.2ohm 1/10W 1% 0603 SMD

RES 16.2ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 16R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3950 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3950
Res, Thick Film, 16R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3950
RES, THICK FILM, 16R2, 1%, 0.1W, 0603, REEL; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 16R2, 1%, 0.1W, 0603, REEL; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060316R2FKTA-ND CRCW060316R2FKTA 07J3950
Product Name Chip Resistor - Surface Mount RES 16.2 OHM 1/10W 1% 0603 SMD Res, Thick Film, 16R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details