Vishay Precision Group RES 16.0K OHM 1/10W 1% 0603 SMD CRCW060316K0FKTA

Description
RES 16.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 16.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0K OHM 1/10W 1% 0603 SMD - CRCW060316K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1/10W 1% 0603 SMD
CRCW060316K0FKTA
RES 16.0K OHM 1/10W 1% 0603 SMD CRCW060316K0FKTA
RES 16.0Kohm 1/10W 1% 0603 SMD

RES 16.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060316K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060316K0FKTA-ND
Chip Resistor - Surface Mount CRCW060316K0FKTA-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 16K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3955
Res, Thick Film, 16K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3955
RES, THICK FILM, 16K, 1%, 0.1W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 16K, 1%, 0.1W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060316K0FKTA CRCW060316K0FKTA-ND 07J3955
Product Name RES 16.0K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 16K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 16000 ohms 16000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2573273 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details