Vishay Precision Group Chip Resistor - Surface Mount CRCW0603165RFKTA

Description
RES SMD 165 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 165 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603165RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603165RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603165RFKTADKR-ND
RES SMD 165 OHM 1% 1/10W 0603

RES SMD 165 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603165RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603165RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603165RFKTACT-ND
RES SMD 165 OHM 1% 1/10W 0603

RES SMD 165 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603165RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603165RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603165RFKTATR-ND
165 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603165RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603165RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603165RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 165R, 1%, 0.1W, 0603; Resistance Vishay - 36C9093 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165R, 1%, 0.1W, 0603; Resistance Vishay
36C9093
Res, Thick Film, 165R, 1%, 0.1W, 0603; Resistance Vishay 36C9093
RES, THICK FILM, 165R, 1%, 0.1W, 0603; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 165R, 1%, 0.1W, 0603; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603165RFKTADKR-ND CRCW0603165RFKTA 36C9093
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 165R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details