Vishay Precision Group SMD 100mW Resistor CRCW0603162KFKEA

Description
162kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW0603162KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603162KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
162kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW0603162KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603162KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW Resistor - 52-CRCW0603162KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-CRCW0603162KFKEA
SMD 100mW Resistor 52-CRCW0603162KFKEA
162kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW0603162KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603162KFKEA can be used for catalog matching and distributor lookup.

162kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW0603162KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603162KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1117564-CRCW0603162KFKEA
Resistors - Chip Resistor - Surface Mount 1117564-CRCW0603162KFKEA
Win Source Part Number: 1117564-CRCW0603162K FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 162 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): CRCW0603162KFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-162KHTR,D11/CRCW 0603 100 162K 1% ET1 E3,541-162KHCT,541-1 62KHDKR Base Product Number: CRCW0603

Win Source Part Number: 1117564-CRCW0603162KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 162 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): CRCW0603162KFKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-162KHTR,D11/CRCW0603 100 162K 1% ET1 E3,541-162KHCT,541-162KHDKR
Base Product Number: CRCW0603

Buy Now Datasheet
Surface Mount Resistors - 1823769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823769
Surface Mount Resistors 1823769
Vishay CRCW0603162KFKEA

Vishay CRCW0603162KFKEA

Supplier's Site
Surface Mount Resistors - 1728160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1728160
Surface Mount Resistors 1728160
Vishay CRCW0603162KFKEA

Vishay CRCW0603162KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-162KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162KHCT-ND
Chip Resistor - Surface Mount 541-162KHCT-ND
162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162KHDKR-ND
Chip Resistor - Surface Mount 541-162KHDKR-ND
162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162KHTR-ND
Chip Resistor - Surface Mount 541-162KHTR-ND
162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603162KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603162KFKEA
Thick Film ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603162KFKEA
Thick Film ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 162K, 1%, 0.1W, 0603; Resistance Vishay - 52K8180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162K, 1%, 0.1W, 0603; Resistance Vishay
52K8180
Res, Thick Film, 162K, 1%, 0.1W, 0603; Resistance Vishay 52K8180
RES, THICK FILM, 162K, 1%, 0.1W, 0603; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 162K, 1%, 0.1W, 0603; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 162K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3736 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3736
Res, Thick Film, 162K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3736
RES, THICK FILM, 162K, 1%, 0.1W, 0603, REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 162K, 1%, 0.1W, 0603, REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 162 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4134 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 162 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4134
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 162 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4134
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 162 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 162 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603162KFKEA 1117564-CRCW0603162KFKEA 1823769 1728160 541-162KHCT-ND CRCW0603162KFKEA 52K8180 42K3736 27W4134
Product Name SMD 100mW Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 162K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 162K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 162 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 162000 ohms 162000 ohms 162000 ohms 162000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details