Vishay Intertechnology, Inc. RES 160K OHM 1/10W 5% 0603 SMD CRCW0603160KJNTA

Description
RES 160Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 160Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/10W 5% 0603 SMD - CRCW0603160KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/10W 5% 0603 SMD
CRCW0603160KJNTA
RES 160K OHM 1/10W 5% 0603 SMD CRCW0603160KJNTA
RES 160Kohm 1/10W 5% 0603 SMD

RES 160Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603160KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603160KJNTA-ND
Chip Resistor - Surface Mount CRCW0603160KJNTA-ND
160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 160K 5% 200 Rt1 Rohs Compliant Vishay - 48P8419 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 160K 5% 200 Rt1 Rohs Compliant Vishay
48P8419
Crcw0603 160K 5% 200 Rt1 Rohs Compliant Vishay 48P8419
CRCW0603 160K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 160K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603160KJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603160KJNTA
Chip Resistor - Surface Mount CRCW0603160KJNTA
RES SMD 160K OHM 5% 1/10W 0603

RES SMD 160K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603160KJNTA CRCW0603160KJNTA-ND 48P8419 CRCW0603160KJNTA
Product Name RES 160K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 160K 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 160000 ohms 160000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3572FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details