Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 158 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603158RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 158 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 158 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 158 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3803 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 158 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3803
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 158 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3803
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 158 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 158 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3803
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 158 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers