Vishay Intertechnology, Inc. CRCW0603158RFKEA CRCW0603158RFKEA

Description
CRCW0603158RFKEA
Request a Quote Datasheet
Description
CRCW0603158RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603158RFKEA - CRCW0603158RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603158RFKEA
CRCW0603158RFKEA
CRCW0603158RFKEA CRCW0603158RFKEA
CRCW0603158RFKEA

CRCW0603158RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-158HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158HTR-ND
Chip Resistor - Surface Mount 541-158HTR-ND
158 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-158HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158HDKR-ND
Chip Resistor - Surface Mount 541-158HDKR-ND
158 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-158HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158HCT-ND
Chip Resistor - Surface Mount 541-158HCT-ND
158 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603158RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603158RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603158RFKEA
RES SMD 158 OHM 1% 1/10W 0603

RES SMD 158 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603158RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603158RFKEA
Chip Resistor - Surface Mount CRCW0603158RFKEA
RES SMD 158 OHM 1% 1/10W 0603

RES SMD 158 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 158R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3729 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3729
Res, Thick Film, 158R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3729
RES, THICK FILM, 158R, 1%, 0.1W, 0603, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 158R, 1%, 0.1W, 0603, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW0603158RFKEA 541-158HTR-ND CRCW0603158RFKEA CRCW0603158RFKEA 42K3729
Product Name CRCW0603158RFKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 158R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 158 ohms 158 ohms 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details