VISHAY INTERTECHNOLOGY, INC.
CRCW06031583F -- RES, 158K OHM, .062W, 1%
Vishay Intertechnology, Inc.
RES, 158K OHM, .062W, 1%
CRCW06031583F
Description
RES, 158Kohm, .062W, 1%
Request a Quote
Email Supplier
Description
RES, 158Kohm, .062W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031583F |
|
Product Name
|
RES, 158K OHM, .062W, 1% |
|
Resistance Range
|
158000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
4700 ohms
View Details
2 suppliers