Vishay Intertechnology, Inc. RES, 1.58K, 1%, 0603, 63MW CRCW06031581FT

Description
RES, 1.58K, 1%, 0603, 63MW
Request a Quote
Description
RES, 1.58K, 1%, 0603, 63MW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1.58K, 1%, 0603, 63MW - CRCW06031581FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1.58K, 1%, 0603, 63MW
CRCW06031581FT
RES, 1.58K, 1%, 0603, 63MW CRCW06031581FT
RES, 1.58K, 1%, 0603, 63MW

RES, 1.58K, 1%, 0603, 63MW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031581FT
Product Name RES, 1.58K, 1%, 0603, 63MW
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details