Vishay Intertechnology, Inc. RES, 0603, 1/16W, 200PPM, 150K, 5% CRCW0603154JT

Description
RES, 0603, 1/16W, 200PPM, 150K, 5%
Request a Quote
Description
RES, 0603, 1/16W, 200PPM, 150K, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 200PPM, 150K, 5% - CRCW0603154JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 200PPM, 150K, 5%
CRCW0603154JT
RES, 0603, 1/16W, 200PPM, 150K, 5% CRCW0603154JT
RES, 0603, 1/16W, 200PPM, 150K, 5%

RES, 0603, 1/16W, 200PPM, 150K, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603154JT
Product Name RES, 0603, 1/16W, 200PPM, 150K, 5%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details