Vishay Intertechnology, Inc. RESIS, 15K, 1%, 1/16W, SMT0603 CRCW06031502F

Description
RESIS, 15K, 1%, 1/16W, SMT0603
Request a Quote
Description
RESIS, 15K, 1%, 1/16W, SMT0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 15K, 1%, 1/16W, SMT0603 - CRCW06031502F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 15K, 1%, 1/16W, SMT0603
CRCW06031502F
RESIS, 15K, 1%, 1/16W, SMT0603 CRCW06031502F
RESIS, 15K, 1%, 1/16W, SMT0603

RESIS, 15K, 1%, 1/16W, SMT0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031502F
Product Name RESIS, 15K, 1%, 1/16W, SMT0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details