Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060314R7FKEAHP

Description
14.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
14.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060314R7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060314R7FKEAHP-ND
Chip Resistor - Surface Mount CRCW060314R7FKEAHP-ND
14.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

14.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 14.7 OHM .25W 1% 0603 SMD - CRCW060314R7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM .25W 1% 0603 SMD
CRCW060314R7FKEAHP
RES 14.7 OHM .25W 1% 0603 SMD CRCW060314R7FKEAHP
RES 14.7ohm .25W 1% 0603 SMD

RES 14.7ohm .25W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060314R7FKEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060314R7FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW060314R7FKEAHP
RES SMD 14.7 OHM 1% 1/3W 0603

RES SMD 14.7 OHM 1% 1/3W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW060314R7FKEAHP-ND CRCW060314R7FKEAHP CRCW060314R7FKEAHP
Product Name Chip Resistor - Surface Mount RES 14.7 OHM .25W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers