Vishay Precision Group Chip Resistor - Surface Mount CRCW060314K7FKTA

Description
RES SMD 14.7K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 14.7K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060314K7FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060314K7FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060314K7FKTADKR-ND
RES SMD 14.7K OHM 1% 1/10W 0603

RES SMD 14.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060314K7FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060314K7FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060314K7FKTACT-ND
RES SMD 14.7K OHM 1% 1/10W 0603

RES SMD 14.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060314K7FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060314K7FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060314K7FKTATR-ND
14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 14.7K OHM 1/10W 1% 0603 SMD - CRCW060314K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/10W 1% 0603 SMD
CRCW060314K7FKTA
RES 14.7K OHM 1/10W 1% 0603 SMD CRCW060314K7FKTA
RES 14.7Kohm 1/10W 1% 0603 SMD

RES 14.7Kohm 1/10W 1% 0603 SMD

Supplier's Site
Thick Film Chip Resistor; Filter Terminals Vishay - 07J3931 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J3931
Thick Film Chip Resistor; Filter Terminals Vishay 07J3931
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060314K7FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060314K7FKTA
Resistors - Chip Resistor - Surface Mount CRCW060314K7FKTA
RES SMD 14.7K OHM 1% 1/10W 0603

RES SMD 14.7K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW060314K7FKTADKR-ND CRCW060314K7FKTA 07J3931 CRCW060314K7FKTA
Product Name Chip Resistor - Surface Mount RES 14.7K OHM 1/10W 1% 0603 SMD Thick Film Chip Resistor; Filter Terminals Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details