Vishay Precision Group Chip Resistor - Surface Mount CRCW060314K7FKEA

Description
14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-14.7KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.7KHDKR-ND
Chip Resistor - Surface Mount 541-14.7KHDKR-ND
14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.7KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.7KHCT-ND
Chip Resistor - Surface Mount 541-14.7KHCT-ND
14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.7KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.7KHTR-ND
Chip Resistor - Surface Mount 541-14.7KHTR-ND
14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327122-CRCW060314K7FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327122-CRCW060314K7FKEA
Resistors - Chip Resistor - Surface Mount 1327122-CRCW060314K7FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327122-CRCW060314K7 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 14.7 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-14.7KHDKR,541-14 .7KHTR,541-14.7KHCT, D11/CRCW0603 100 14K7 1% ET1 E3 Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327122-CRCW060314K7FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 14.7 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-14.7KHDKR,541-14.7KHTR,541-14.7KHCT,D11/CRCW0603 100 14K7 1% ET1 E3
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 10W Resistor - 52-CRCW060314K7FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW060314K7FKEA
SMD 10W Resistor 52-CRCW060314K7FKEA
14.7kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW060314K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060314K7FKEA can be used for catalog matching and distributor lookup.

14.7kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW060314K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060314K7FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW060314K7FKEA - CRCW060314K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060314K7FKEA
CRCW060314K7FKEA
CRCW060314K7FKEA CRCW060314K7FKEA
CRCW060314K7FKEA

CRCW060314K7FKEA

Supplier's Site
Res, Thick Film, 14K7, 1%, 0.1W, 0603; Resistance Vishay - 52K8136 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K7, 1%, 0.1W, 0603; Resistance Vishay
52K8136
Res, Thick Film, 14K7, 1%, 0.1W, 0603; Resistance Vishay 52K8136
RES, THICK FILM, 14K7, 1%, 0.1W, 0603; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 14K7, 1%, 0.1W, 0603; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 14K7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3716
Res, Thick Film, 14K7, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3716
RES, THICK FILM, 14K7, 1%, 0.1W, 0603, REEL; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14K7, 1%, 0.1W, 0603, REEL; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5343 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5343
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5343
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-14.7KHDKR-ND 1327122-CRCW060314K7FKEA 52-CRCW060314K7FKEA CRCW060314K7FKEA 52K8136 42K3716 61M5343
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 10W Resistor CRCW060314K7FKEA Res, Thick Film, 14K7, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 14K7, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176768-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details