Vishay Precision Group Chip Resistor - Surface Mount CRCW060314K3FKEA

Description
14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-14.3KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.3KHDKR-ND
Chip Resistor - Surface Mount 541-14.3KHDKR-ND
14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.3KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.3KHCT-ND
Chip Resistor - Surface Mount 541-14.3KHCT-ND
14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.3KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.3KHTR-ND
Chip Resistor - Surface Mount 541-14.3KHTR-ND
14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:14.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW060314K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:14.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW060314K3FKEA
Thick Film ResistorSeries:CRCW; Resistance:14.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060314K3FKEA
Thick Film ResistorSeries:CRCW; Resistance:14.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:14.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Res, Thick Film, 14K3, 1%, 0.1W, 0603; Resistance Vishay - 52K8135 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K3, 1%, 0.1W, 0603; Resistance Vishay
52K8135
Res, Thick Film, 14K3, 1%, 0.1W, 0603; Resistance Vishay 52K8135
RES, THICK FILM, 14K3, 1%, 0.1W, 0603; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 14K3, 1%, 0.1W, 0603; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 14K3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3715
Res, Thick Film, 14K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3715
RES, THICK FILM, 14K3, 1%, 0.1W, 0603, REEL; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14K3, 1%, 0.1W, 0603, REEL; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4121 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4121
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4121
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-14.3KHDKR-ND CRCW060314K3FKEA 52K8135 42K3715 27W4121
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:14.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Res, Thick Film, 14K3, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 14K3, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details