Vishay Intertechnology, Inc. Res Thick Film 0603 14.3K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R CRCW060314K3FHEAP

Description
Res Thick Film 0603 14.3K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 14.3K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 14.3K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R - CRCW060314K3FHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 14.3K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
CRCW060314K3FHEAP
Res Thick Film 0603 14.3K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R CRCW060314K3FHEAP
Res Thick Film 0603 14.3K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thick Film 0603 14.3K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW060314K3FHEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060314K3FHEAP-ND
Chip Resistor - Surface Mount CRCW060314K3FHEAP-ND
14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060314K3FHEAP CRCW060314K3FHEAP-ND
Product Name Res Thick Film 0603 14.3K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details