Vishay Precision Group RES 147 OHM 1/10W 1% 0603 SMD CRCW0603147RFKEA

Description
RES 147ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 147ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/10W 1% 0603 SMD - CRCW0603147RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/10W 1% 0603 SMD
CRCW0603147RFKEA
RES 147 OHM 1/10W 1% 0603 SMD CRCW0603147RFKEA
RES 147ohm 1/10W 1% 0603 SMD

RES 147ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-147HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147HTR-ND
Chip Resistor - Surface Mount 541-147HTR-ND
147 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147HCT-ND
Chip Resistor - Surface Mount 541-147HCT-ND
147 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147HDKR-ND
Chip Resistor - Surface Mount 541-147HDKR-ND
147 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603147RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603147RFKEA
Chip Resistor - Surface Mount CRCW0603147RFKEA
RES SMD 147 OHM 1% 1/10W 0603

RES SMD 147 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 147R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8150 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8150
Res, Thick Film, 147R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8150
RES, THICK FILM, 147R, 1%, 0.1W, 0603, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.1W, 0603, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 147R, 1%, 0.1W, 0603; Resistance Vishay - 52K8149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.1W, 0603; Resistance Vishay
52K8149
Res, Thick Film, 147R, 1%, 0.1W, 0603; Resistance Vishay 52K8149
RES, THICK FILM, 147R, 1%, 0.1W, 0603; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.1W, 0603; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0603147RFKEA 541-147HTR-ND CRCW0603147RFKEA 52K8150 52K8149
Product Name RES 147 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 147R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 147R, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 147 ohms 147 ohms 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers