Vishay Precision Group Surface Mount Resistors CRCW0603147KFKEA

Description
Vishay CRCW0603147KFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603147KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789771
Surface Mount Resistors 6789771
Vishay CRCW0603147KFKEA

Vishay CRCW0603147KFKEA

Supplier's Site
Surface Mount Resistors - 1694240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694240
Surface Mount Resistors 1694240
Vishay CRCW0603147KFKEA

Vishay CRCW0603147KFKEA

Supplier's Site
Surface Mount Resistors - 1823675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823675
Surface Mount Resistors 1823675
Vishay CRCW0603147KFKEA

Vishay CRCW0603147KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-147KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147KHDKR-ND
Chip Resistor - Surface Mount 541-147KHDKR-ND
147 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

147 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147KHTR-ND
Chip Resistor - Surface Mount 541-147KHTR-ND
147 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

147 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147KHCT-ND
Chip Resistor - Surface Mount 541-147KHCT-ND
147 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

147 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603147KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603147KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603147KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 147K, 1%, 0.1W, 0603; Resistance Vishay - 52K8148 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147K, 1%, 0.1W, 0603; Resistance Vishay
52K8148
Res, Thick Film, 147K, 1%, 0.1W, 0603; Resistance Vishay 52K8148
RES, THICK FILM, 147K, 1%, 0.1W, 0603; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 147K, 1%, 0.1W, 0603; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 147K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3720
Res, Thick Film, 147K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3720
RES, THICK FILM, 147K, 1%, 0.1W, 0603, REEL; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 147K, 1%, 0.1W, 0603, REEL; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 147 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2671 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 147 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2671
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 147 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2671
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 147 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 147 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603147KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603147KFKEA
Chip Resistor - Surface Mount CRCW0603147KFKEA
RES SMD 147K OHM 1% 1/10W 0603

RES SMD 147K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6789771 1823675 541-147KHDKR-ND CRCW0603147KFKEA 52K8148 42K3720 24W2671 CRCW0603147KFKEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:147kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 147K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 147K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 147 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details