Vishay Precision Group Chip Resistor - Surface Mount CRCW0603143KFKTA

Description
RES SMD 143K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 143K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603143KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603143KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603143KFKTACT-ND
RES SMD 143K OHM 1% 1/10W 0603

RES SMD 143K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603143KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603143KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603143KFKTATR-ND
143 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

143 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603143KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603143KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603143KFKTADKR-ND
RES SMD 143K OHM 1% 1/10W 0603

RES SMD 143K OHM 1% 1/10W 0603

Buy Now Datasheet
CRCW0603143KFKTA - CRCW0603143KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603143KFKTA
CRCW0603143KFKTA
CRCW0603143KFKTA CRCW0603143KFKTA
CRCW0603143KFKTA

CRCW0603143KFKTA

Supplier's Site
Res, Thick Film, 143K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3929
Res, Thick Film, 143K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3929
RES, THICK FILM, 143K, 1%, 0.1W, 0603, REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 143K, 1%, 0.1W, 0603, REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603143KFKTACT-ND CRCW0603143KFKTA 07J3929
Product Name Chip Resistor - Surface Mount CRCW0603143KFKTA Res, Thick Film, 143K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details