Vishay Intertechnology, Inc. RES, 140, 1/16W, TKF, 1%, 0603 CRCW06031400FT

Description
RES, 140, 1/16W, TKF, 1%, 0603
Request a Quote
Description
RES, 140, 1/16W, TKF, 1%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 140, 1/16W, TKF, 1%, 0603 - CRCW06031400FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 140, 1/16W, TKF, 1%, 0603
CRCW06031400FT
RES, 140, 1/16W, TKF, 1%, 0603 CRCW06031400FT
RES, 140, 1/16W, TKF, 1%, 0603

RES, 140, 1/16W, TKF, 1%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031400FT
Product Name RES, 140, 1/16W, TKF, 1%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details