Vishay Intertechnology, Inc. RES 13 OHM 1/10W 5% 0603 SMD CRCW060313R0JNTA

Description
RES 13ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 13ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/10W 5% 0603 SMD - CRCW060313R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/10W 5% 0603 SMD
CRCW060313R0JNTA
RES 13 OHM 1/10W 5% 0603 SMD CRCW060313R0JNTA
RES 13ohm 1/10W 5% 0603 SMD

RES 13ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060313R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060313R0JNTA-ND
Chip Resistor - Surface Mount CRCW060313R0JNTA-ND
13 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 13 5% 200 Rt1 Rohs Compliant Vishay - 48P8323 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 13 5% 200 Rt1 Rohs Compliant Vishay
48P8323
Crcw0603 13 5% 200 Rt1 Rohs Compliant Vishay 48P8323
CRCW0603 13 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 13 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060313R0JNTA CRCW060313R0JNTA-ND 48P8323
Product Name RES 13 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 13 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 13 ohms 13 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details