Vishay Intertechnology, Inc. SMD 0.1W 13300ohm 75V Resistor CRCW060313K3FKEAC

Description
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 13300ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW060313K3FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 13300ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 13300ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060313K3FKEAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 13300ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW060313K3FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 13300ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 13300ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060313K3FKEAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 13300ohm 75V Resistor - 52-CRCW060313K3FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 13300ohm 75V Resistor
52-CRCW060313K3FKEAC
SMD 0.1W 13300ohm 75V Resistor 52-CRCW060313K3FKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 13300ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW060313K3FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 13300ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 13300ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060313K3FKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 13300ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW060313K3FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 13300ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 13300ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060313K3FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-5169-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5169-2-ND
Chip Resistor - Surface Mount 541-5169-2-ND
13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5169-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5169-6-ND
Chip Resistor - Surface Mount 541-5169-6-ND
13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5169-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5169-1-ND
Chip Resistor - Surface Mount 541-5169-1-ND
13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060313K3FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060313K3FKEAC
Chip Resistor - Surface Mount CRCW060313K3FKEAC
RES 13.3K OHM 1% 1/10W 0603

RES 13.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-CRCW060313K3FKEAC 541-5169-2-ND CRCW060313K3FKEAC
Product Name SMD 0.1W 13300ohm 75V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers