Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060313K0JNTB

Description
13 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060313K0JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060313K0JNTB-ND
Chip Resistor - Surface Mount CRCW060313K0JNTB-ND
13 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 13K 5% 200 Rt5 Rohs Compliant Vishay - 48P8317 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 13K 5% 200 Rt5 Rohs Compliant Vishay
48P8317
Crcw0603 13K 5% 200 Rt5 Rohs Compliant Vishay 48P8317
CRCW0603 13K 5% 200 RT5 ROHS COMPLIANT: NO

CRCW0603 13K 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW060313K0JNTB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060313K0JNTB
Chip Resistor - Surface Mount CRCW060313K0JNTB
RES SMD 13K OHM 5% 1/10W 0603

RES SMD 13K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060313K0JNTB-ND 48P8317 CRCW060313K0JNTB
Product Name Chip Resistor - Surface Mount Crcw0603 13K 5% 200 Rt5 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details