Vishay Intertechnology, Inc. RES, SMD, 13.3K, 1%, 1/10W, RMF CRCW06031332FRT6

Description
RES, SMD, 13.3K, 1%, 1/10W, RMF
Request a Quote
Description
RES, SMD, 13.3K, 1%, 1/10W, RMF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 13.3K, 1%, 1/10W, RMF - CRCW06031332FRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 13.3K, 1%, 1/10W, RMF
CRCW06031332FRT6
RES, SMD, 13.3K, 1%, 1/10W, RMF CRCW06031332FRT6
RES, SMD, 13.3K, 1%, 1/10W, RMF

RES, SMD, 13.3K, 1%, 1/10W, RMF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031332FRT6
Product Name RES, SMD, 13.3K, 1%, 1/10W, RMF
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details