Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603130RFKEB

Description
RES SMD 130 OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES SMD 130 OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603130RFKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603130RFKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW0603130RFKEBDKR-ND
RES SMD 130 OHM 1% 1/8W 0603

RES SMD 130 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603130RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603130RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0603130RFKEBCT-ND
RES SMD 130 OHM 1% 1/8W 0603

RES SMD 130 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603130RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603130RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603130RFKEBTR-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/10watt 130ohms 1% - CRCW0603130RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 130ohms 1%
CRCW0603130RFKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 130ohms 1% CRCW0603130RFKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 130ohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 130ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603130RFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603130RFKEB
Chip Resistor - Surface Mount CRCW0603130RFKEB
RES SMD 130 OHM 1% 1/10W 0603

RES SMD 130 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-CRCW0603130RFKEBDKR-ND CRCW0603130RFKEB CRCW0603130RFKEB
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/10watt 130ohms 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details