VISHAY INTERTECHNOLOGY, INC.
CRCW06031302FRT1E3 -- RES 13.0K 1% 0.1W 0603
Vishay Intertechnology, Inc.
RES 13.0K 1% 0.1W 0603
CRCW06031302FRT1E3
Description
RES 13.0K 1% 0.1W 0603
Request a Quote
Email Supplier
Description
RES 13.0K 1% 0.1W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031302FRT1E3 |
|
Product Name
|
RES 13.0K 1% 0.1W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1130 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details