Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060312R7FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060312R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060312R7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060312R7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-12.7HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7HDKR-ND
Chip Resistor - Surface Mount 541-12.7HDKR-ND
12.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7HCT-ND
Chip Resistor - Surface Mount 541-12.7HCT-ND
12.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7HTR-ND
Chip Resistor - Surface Mount 541-12.7HTR-ND
12.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 12R7, 1%, 0.1W, 0603; Resistance Vishay - 52K8113 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R7, 1%, 0.1W, 0603; Resistance Vishay
52K8113
Res, Thick Film, 12R7, 1%, 0.1W, 0603; Resistance Vishay 52K8113
RES, THICK FILM, 12R7, 1%, 0.1W, 0603; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 12R7, 1%, 0.1W, 0603; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12R7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3694
Res, Thick Film, 12R7, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3694
RES, THICK FILM, 12R7, 1%, 0.1W, 0603, REEL; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R7, 1%, 0.1W, 0603, REEL; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060312R7FKEA 541-12.7HDKR-ND 52K8113 42K3694
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:12.7ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 12R7, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 12R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers