Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060312R4FKTA

Description
12.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060312R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060312R4FKTA-ND
Chip Resistor - Surface Mount CRCW060312R4FKTA-ND
12.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 12.4 OHM 1/10W 1% 0603 SMD - CRCW060312R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/10W 1% 0603 SMD
CRCW060312R4FKTA
RES 12.4 OHM 1/10W 1% 0603 SMD CRCW060312R4FKTA
RES 12.4ohm 1/10W 1% 0603 SMD

RES 12.4ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 12R4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3886
Res, Thick Film, 12R4, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3886
RES, THICK FILM, 12R4, 1%, 0.1W, 0603, REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 12R4, 1%, 0.1W, 0603, REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060312R4FKTA-ND CRCW060312R4FKTA 07J3886
Product Name Chip Resistor - Surface Mount RES 12.4 OHM 1/10W 1% 0603 SMD Res, Thick Film, 12R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1543FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details