12.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
12.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
12.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 12.7K OHM 1% 1/10W 0603
RES SMD 12.7K OHM 1% 1/10W 0603
RES, THICK FILM, 12K7, 1%, 0.1W, 0603; Resistance:12.7kohm;
RES, THICK FILM, 12K7, 1%, 0.1W, 0603, REEL; Resistance:12.7kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW060312K7FKEA | 6789730 | 1823701 | 541-12.7KHCT-ND | CRCW060312K7FKEA | CRCW060312K7FKEA | 52K8107 | 42K3692 | 24W2636 |
| Product Name | CRCW060312K7FKEA | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 12K7, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 12K7, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Mounting / Packaging | 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | |
| Technology / Construction | Thick film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Standards and Certifications | RoHS | RoHS; Aec-q200 | RoHS | RoHS | RoHS | ||||
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||||
| Category / Application | Automotive; General Use | General Use | General Use |