Vishay Precision Group Thick Film Resistors - SMD 1/10watt 12.4Kohms 1% CRCW060312K4FKTA

Description
Thick Film Resistors - SMD 1/10watt 12.4Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 12.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 12.4Kohms 1% - CRCW060312K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 12.4Kohms 1%
CRCW060312K4FKTA
Thick Film Resistors - SMD 1/10watt 12.4Kohms 1% CRCW060312K4FKTA
Thick Film Resistors - SMD 1/10watt 12.4Kohms 1%

Thick Film Resistors - SMD 1/10watt 12.4Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060312K4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060312K4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060312K4FKTATR-ND
12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060312K4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060312K4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060312K4FKTACT-ND
12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060312K4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060312K4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060312K4FKTADKR-ND
12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 12K4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3898 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3898
Res, Thick Film, 12K4, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3898
RES, THICK FILM, 12K4, 1%, 0.1W, 0603, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 12K4, 1%, 0.1W, 0603, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060312K4FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060312K4FKTA
Resistors - Chip Resistor - Surface Mount CRCW060312K4FKTA
RES SMD 12.4K OHM 1% 1/10W 0603

RES SMD 12.4K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060312K4FKTA 541-CRCW060312K4FKTATR-ND 07J3898 CRCW060312K4FKTA
Product Name Thick Film Resistors - SMD 1/10watt 12.4Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 12K4, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 12400 ohms 12400 ohms 12400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567505 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers