Vishay Precision Group RES 12K OHM 1/10W 5% 0603 SMD CRCW060312K0JNEA

Description
RES 12Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 12Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/10W 5% 0603 SMD - CRCW060312K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/10W 5% 0603 SMD
CRCW060312K0JNEA
RES 12K OHM 1/10W 5% 0603 SMD CRCW060312K0JNEA
RES 12Kohm 1/10W 5% 0603 SMD

RES 12Kohm 1/10W 5% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1206786-CRCW060312K0JNEA
Resistors - Chip Resistor - Surface Mount 1206786-CRCW060312K0JNEA
Win Source Part Number: 1206786-CRCW060312K0 JNEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): CRCW060312K0JNEA.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-12KGDKR,541-12KG CT,541-12KGTR,D11/CR CW0603 200 12K 5% ET1 E3 Base Product Number: CRCW0603

Win Source Part Number: 1206786-CRCW060312K0JNEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): CRCW060312K0JNEA.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-12KGDKR,541-12KGCT,541-12KGTR,D11/CRCW0603 200 12K 5% ET1 E3
Base Product Number: CRCW0603

Buy Now Datasheet
SMD 0.1W 75V Resistor - 52-CRCW060312K0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW060312K0JNEA
SMD 0.1W 75V Resistor 52-CRCW060312K0JNEA
12kR 5% 0.1W 75V 0603 SMD Thick Film Resistor Product overview: CRCW060312K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060312K0JNEA can be used for catalog matching and distributor lookup.

12kR 5% 0.1W 75V 0603 SMD Thick Film Resistor Product overview: CRCW060312K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060312K0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-12KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12KGTR-ND
Chip Resistor - Surface Mount 541-12KGTR-ND
12 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12KGCT-ND
Chip Resistor - Surface Mount 541-12KGCT-ND
12 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12KGDKR-ND
Chip Resistor - Surface Mount 541-12KGDKR-ND
12 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 12K, 5%, 0.1W, 0603; Resistance Vishay - 72M6821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.1W, 0603; Resistance Vishay
72M6821
Res, Thick Film, 12K, 5%, 0.1W, 0603; Resistance Vishay 72M6821
RES, THICK FILM, 12K, 5%, 0.1W, 0603; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.1W, 0603; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12K, 5%, 0.1W, 0603, Reel; Resistance Vishay - 07J0677 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.1W, 0603, Reel; Resistance Vishay
07J0677
Res, Thick Film, 12K, 5%, 0.1W, 0603, Reel; Resistance Vishay 07J0677
RES, THICK FILM, 12K, 5%, 0.1W, 0603, REEL; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.1W, 0603, REEL; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060312K0JNEA 1206786-CRCW060312K0JNEA 52-CRCW060312K0JNEA 541-12KGTR-ND 72M6821 07J0677
Product Name RES 12K OHM 1/10W 5% 0603 SMD Resistors - Chip Resistor - Surface Mount SMD 0.1W 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 12K, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 12K, 5%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers