Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603127RFKEAHP

Description
127 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-127STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127STR-ND
Chip Resistor - Surface Mount 541-127STR-ND
127 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

127 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 127 OHM .25W 1% 0603 SMD - CRCW0603127RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM .25W 1% 0603 SMD
CRCW0603127RFKEAHP
RES 127 OHM .25W 1% 0603 SMD CRCW0603127RFKEAHP
RES 127ohm .25W 1% 0603 SMD

RES 127ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603127RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603127RFKEAHP
Chip Resistor - Surface Mount CRCW0603127RFKEAHP
RES SMD 127 OHM 1% 1/3W 0603

RES SMD 127 OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-127STR-ND CRCW0603127RFKEAHP CRCW0603127RFKEAHP
Product Name Chip Resistor - Surface Mount RES 127 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567755 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers