Vishay Precision Group Chip Resistor - Surface Mount CRCW0603127RFKEA

Description
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-127HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127HTR-ND
Chip Resistor - Surface Mount 541-127HTR-ND
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127HDKR-ND
Chip Resistor - Surface Mount 541-127HDKR-ND
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127HCT-ND
Chip Resistor - Surface Mount 541-127HCT-ND
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 127 OHM 1/10W 1% 0603 SMD - CRCW0603127RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/10W 1% 0603 SMD
CRCW0603127RFKEA
RES 127 OHM 1/10W 1% 0603 SMD CRCW0603127RFKEA
RES 127ohm 1/10W 1% 0603 SMD

RES 127ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 127R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3703
Res, Thick Film, 127R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3703
RES, THICK FILM, 127R, 1%, 0.1W, 0603, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 127R, 1%, 0.1W, 0603, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 127R, 1%, 0.1W, 0603; Resistance Vishay - 52K8120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127R, 1%, 0.1W, 0603; Resistance Vishay
52K8120
Res, Thick Film, 127R, 1%, 0.1W, 0603; Resistance Vishay 52K8120
RES, THICK FILM, 127R, 1%, 0.1W, 0603; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 127R, 1%, 0.1W, 0603; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 127 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3787 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 127 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3787
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 127 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3787
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 127 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 127 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 127 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2648 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 127 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2648
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 127 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2648
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 127 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 127 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-127HTR-ND CRCW0603127RFKEA 42K3703 52K8120 28W3787
Product Name Chip Resistor - Surface Mount RES 127 OHM 1/10W 1% 0603 SMD Res, Thick Film, 127R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 127R, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 127 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5760 ohms
View Details
4 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details