Vishay Intertechnology, Inc. RESISTOR, THICK FILM, 12.7K 1%, 0603 CRCW06031272F

Description
RESISTOR, THICK FILM, 12.7K 1%, 0603
Request a Quote
Description
RESISTOR, THICK FILM, 12.7K 1%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, THICK FILM, 12.7K 1%, 0603 - CRCW06031272F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, THICK FILM, 12.7K 1%, 0603
CRCW06031272F
RESISTOR, THICK FILM, 12.7K 1%, 0603 CRCW06031272F
RESISTOR, THICK FILM, 12.7K 1%, 0603

RESISTOR, THICK FILM, 12.7K 1%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031272F
Product Name RESISTOR, THICK FILM, 12.7K 1%, 0603
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details