Vishay Precision Group Chip Resistor - Surface Mount CRCW0603124RFKEB

Description
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603124RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603124RFKEB-ND
Chip Resistor - Surface Mount CRCW0603124RFKEB-ND
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603124RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603124RFKEB
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603124RFKEB
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 124R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3701 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3701
Res, Thick Film, 124R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3701
RES, THICK FILM, 124R, 1%, 0.1W, 0603, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 124R, 1%, 0.1W, 0603, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603124RFKEB-ND CRCW0603124RFKEB 42K3701
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 124R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details