VISHAY INTERTECHNOLOGY, INC.
CRCW0603123JRT1 -- RES CHIP 12K 5% 0.1W
Vishay Intertechnology, Inc.
RES CHIP 12K 5% 0.1W
CRCW0603123JRT1
Description
RES CHIP 12K 5% 0.1W
Request a Quote
Email Supplier
Description
RES CHIP 12K 5% 0.1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603123JRT1 |
|
Product Name
|
RES CHIP 12K 5% 0.1W |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
16500 ohms
View Details
4 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details