Vishay Precision Group Chip Resistor - Surface Mount CRCW0603121RFKEA

Description
121 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-121HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121HTR-ND
Chip Resistor - Surface Mount 541-121HTR-ND
121 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-121HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121HDKR-ND
Chip Resistor - Surface Mount 541-121HDKR-ND
121 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-121HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121HCT-ND
Chip Resistor - Surface Mount 541-121HCT-ND
121 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603121RFKEA - CRCW0603121RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603121RFKEA
CRCW0603121RFKEA
CRCW0603121RFKEA CRCW0603121RFKEA
CRCW0603121RFKEA

CRCW0603121RFKEA

Supplier's Site
Res, Thick Film, 121R, 1%, 0.1W, 0603; Resistance Vishay - 52K8116 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.1W, 0603; Resistance Vishay
52K8116
Res, Thick Film, 121R, 1%, 0.1W, 0603; Resistance Vishay 52K8116
RES, THICK FILM, 121R, 1%, 0.1W, 0603; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 121R, 1%, 0.1W, 0603; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 121R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3698
Res, Thick Film, 121R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3698
RES, THICK FILM, 121R, 1%, 0.1W, 0603, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 121R, 1%, 0.1W, 0603, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4113 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4113
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4113
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 121 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 121 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-121HTR-ND CRCW0603121RFKEA 52K8116 42K3698 27W4113
Product Name Chip Resistor - Surface Mount CRCW0603121RFKEA Res, Thick Film, 121R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 121R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details