Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603120RJNTA

Description
120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603120RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603120RJNTA-ND
Chip Resistor - Surface Mount CRCW0603120RJNTA-ND
120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES, 120, 5%, 0603, 63MW - CRCW0603120RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 120, 5%, 0603, 63MW
CRCW0603120RJNTA
RES, 120, 5%, 0603, 63MW CRCW0603120RJNTA
RES, 120, 5%, 0603, 63MW

RES, 120, 5%, 0603, 63MW

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603120RJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603120RJNTA
Chip Resistor - Surface Mount CRCW0603120RJNTA
RES SMD 120 OHM 5% 1/10W 0603

RES SMD 120 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0603120RJNTA-ND CRCW0603120RJNTA CRCW0603120RJNTA
Product Name Chip Resistor - Surface Mount RES, 120, 5%, 0603, 63MW Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers