Vishay Intertechnology, Inc. RES 11K OHM 1/10W 5% 0603 SMD CRCW060311K0JNTA

Description
RES 11Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 11Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/10W 5% 0603 SMD - CRCW060311K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/10W 5% 0603 SMD
CRCW060311K0JNTA
RES 11K OHM 1/10W 5% 0603 SMD CRCW060311K0JNTA
RES 11Kohm 1/10W 5% 0603 SMD

RES 11Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060311K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060311K0JNTA-ND
Chip Resistor - Surface Mount CRCW060311K0JNTA-ND
11 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 11K 5% 200 Rt1 Rohs Compliant Vishay - 48P8231 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 11K 5% 200 Rt1 Rohs Compliant Vishay
48P8231
Crcw0603 11K 5% 200 Rt1 Rohs Compliant Vishay 48P8231
CRCW0603 11K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 11K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060311K0JNTA CRCW060311K0JNTA-ND 48P8231
Product Name RES 11K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 11K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 11000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details