Vishay Precision Group RES 11.0K OHM 1/10W 1% 0603 SMD CRCW060311K0FKEA

Description
RES 11.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 11.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM 1/10W 1% 0603 SMD - CRCW060311K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/10W 1% 0603 SMD
CRCW060311K0FKEA
RES 11.0K OHM 1/10W 1% 0603 SMD CRCW060311K0FKEA
RES 11.0Kohm 1/10W 1% 0603 SMD

RES 11.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW060311K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060311K0FKEA
Automotive 75V 100mW Resistor 52-CRCW060311K0FKEA
0603 Thick Film Resistor, 11kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060311K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060311K0FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 11kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060311K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060311K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-11.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0KHCT-ND
Chip Resistor - Surface Mount 541-11.0KHCT-ND
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0KHDKR-ND
Chip Resistor - Surface Mount 541-11.0KHDKR-ND
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0KHTR-ND
Chip Resistor - Surface Mount 541-11.0KHTR-ND
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789702
Surface Mount Resistors 6789702
Vishay CRCW060311K0FKEA

Vishay CRCW060311K0FKEA

Supplier's Site
Surface Mount Resistors - 1694223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694223
Surface Mount Resistors 1694223
Vishay CRCW060311K0FKEA

Vishay CRCW060311K0FKEA

Supplier's Site
Surface Mount Resistors - 1823724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823724
Surface Mount Resistors 1823724
Vishay CRCW060311K0FKEA

Vishay CRCW060311K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060311K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060311K0FKEA
Chip Resistor - Surface Mount CRCW060311K0FKEA
RES SMD 11K OHM 1% 1/10W 0603

RES SMD 11K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 11K, 1%, 0.1W, 0603; Resistance Vishay - 89M6730 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K, 1%, 0.1W, 0603; Resistance Vishay
89M6730
Res, Thick Film, 11K, 1%, 0.1W, 0603; Resistance Vishay 89M6730
RES, THICK FILM, 11K, 1%, 0.1W, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 11K, 1%, 0.1W, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 11K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 79C4327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K, 1%, 0.1W, 0603, Reel; Resistance Vishay
79C4327
Res, Thick Film, 11K, 1%, 0.1W, 0603, Reel; Resistance Vishay 79C4327
RES, THICK FILM, 11K, 1%, 0.1W, 0603, REEL; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11K, 1%, 0.1W, 0603, REEL; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW060311K0FKEA 52-CRCW060311K0FKEA 541-11.0KHCT-ND 6789702 1823724 CRCW060311K0FKEA 89M6730 79C4327
Product Name RES 11.0K OHM 1/10W 1% 0603 SMD Automotive 75V 100mW Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 11K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 11K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 11000 ohms 11000 ohms 11000 ohms 11000 ohms 11000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6042FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details