Vishay Precision Group Chip Resistor - Surface Mount CRCW0603118KFKEA

Description
118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-118KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118KHCT-ND
Chip Resistor - Surface Mount 541-118KHCT-ND
118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-118KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118KHDKR-ND
Chip Resistor - Surface Mount 541-118KHDKR-ND
118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-118KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118KHTR-ND
Chip Resistor - Surface Mount 541-118KHTR-ND
118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:118kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603118KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:118kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603118KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:118kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603118KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:118kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:118kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 118K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3688 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3688
Res, Thick Film, 118K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3688
RES, THICK FILM, 118K, 1%, 0.1W, 0603, REEL; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 118K, 1%, 0.1W, 0603, REEL; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 118K, 1%, 0.1W, 0603; Resistance Vishay - 52K8101 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118K, 1%, 0.1W, 0603; Resistance Vishay
52K8101
Res, Thick Film, 118K, 1%, 0.1W, 0603; Resistance Vishay 52K8101
RES, THICK FILM, 118K, 1%, 0.1W, 0603; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 118K, 1%, 0.1W, 0603; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4107 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4107
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4107
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 118 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 118 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
RES SMD 118K OHM 1% 1/10W 0603 - 873-CRCW0603118KFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 118K OHM 1% 1/10W 0603
873-CRCW0603118KFKEA
RES SMD 118K OHM 1% 1/10W 0603 873-CRCW0603118KFKEA
RES SMD 118K OHM 1% 1/10W 0603

RES SMD 118K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-118KHCT-ND CRCW0603118KFKEA 42K3688 52K8101 27W4107 873-CRCW0603118KFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:118kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 118K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 118K, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay RES SMD 118K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers