Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603115KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603115KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603115KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603115KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603115KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603115KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603115KFKTADKR-ND
RES SMD 115K OHM 1% 1/10W 0603

RES SMD 115K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603115KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603115KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603115KFKTATR-ND
115 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

115 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603115KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603115KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603115KFKTACT-ND
RES SMD 115K OHM 1% 1/10W 0603

RES SMD 115K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 115K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3879 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 115K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3879
Res, Thick Film, 115K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3879
RES, THICK FILM, 115K, 1%, 0.1W, 0603, REEL; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 115K, 1%, 0.1W, 0603, REEL; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603115KFKTA 541-CRCW0603115KFKTADKR-ND 07J3879
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:115kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 115K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details